Vishay Intertechnology, Inc. RES .75 OHM 1% WW AXIAL ALSR05R7500FE12

Description
RES .75ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .75ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .75 OHM 1% WW AXIAL - ALSR05R7500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 1% WW AXIAL
ALSR05R7500FE12
RES .75 OHM 1% WW AXIAL ALSR05R7500FE12
RES .75ohm 1% WW AXIAL

RES .75ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-.75-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-.75-ND
Through Hole Resistors ALSR5F-.75-ND
750 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05R7500FE12 ALSR5F-.75-ND
Product Name RES .75 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 2-1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5.1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details