Vishay Intertechnology, Inc. RES .50 OHM 5% WW AXIAL ALSR05R5000JE12

Description
RES .50ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES .50ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .50 OHM 5% WW AXIAL - ALSR05R5000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 5% WW AXIAL
ALSR05R5000JE12
RES .50 OHM 5% WW AXIAL ALSR05R5000JE12
RES .50ohm 5% WW AXIAL

RES .50ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-.50-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-.50-ND
Through Hole Resistors ALSR5J-.50-ND
500 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05R5000JE12 ALSR5J-.50-ND
Product Name RES .50 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details