Vishay Intertechnology, Inc. RES .50 OHM 1% WW AXIAL ALSR05R5000FE12

Description
RES .50ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .50ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .50 OHM 1% WW AXIAL - ALSR05R5000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 1% WW AXIAL
ALSR05R5000FE12
RES .50 OHM 1% WW AXIAL ALSR05R5000FE12
RES .50ohm 1% WW AXIAL

RES .50ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-.50-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-.50-ND
Through Hole Resistors ALSR5F-.50-ND
500 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05R5000FE12 ALSR5F-.50-ND
Product Name RES .50 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details