Vishay Intertechnology, Inc. Through Hole Resistors ALSR05R3300JE12

Description
330 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-.33-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-.33-ND
Through Hole Resistors ALSR5J-.33-ND
330 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .33 OHM 5% WW AXIAL - ALSR05R3300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 5% WW AXIAL
ALSR05R3300JE12
RES .33 OHM 5% WW AXIAL ALSR05R3300JE12
RES .33ohm 5% WW AXIAL

RES .33ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-.33-ND ALSR05R3300JE12
Product Name Through Hole Resistors RES .33 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details