Vishay Intertechnology, Inc. Through Hole Resistors ALSR05R3000JE12

Description
300 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-.30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-.30-ND
Through Hole Resistors ALSR5J-.30-ND
300 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .30 OHM 5% WW AXIAL - ALSR05R3000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 5% WW AXIAL
ALSR05R3000JE12
RES .30 OHM 5% WW AXIAL ALSR05R3000JE12
RES .30ohm 5% WW AXIAL

RES .30ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-.30-ND ALSR05R3000JE12
Product Name Through Hole Resistors RES .30 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details