Vishay Intertechnology, Inc. RES .20 OHM 1% WW AXIAL ALSR05R2000FE12

Description
RES .20ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .20ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .20 OHM 1% WW AXIAL - ALSR05R2000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1% WW AXIAL
ALSR05R2000FE12
RES .20 OHM 1% WW AXIAL ALSR05R2000FE12
RES .20ohm 1% WW AXIAL

RES .20ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-.20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-.20-ND
Through Hole Resistors ALSR5F-.20-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05R2000FE12 ALSR5F-.20-ND
Product Name RES .20 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details