Vishay Intertechnology, Inc. RES .15 OHM 1% WW AXIAL ALSR05R1500FE12

Description
RES .15ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .15ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 1% WW AXIAL - ALSR05R1500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1% WW AXIAL
ALSR05R1500FE12
RES .15 OHM 1% WW AXIAL ALSR05R1500FE12
RES .15ohm 1% WW AXIAL

RES .15ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-.15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-.15-ND
Through Hole Resistors ALSR5F-.15-ND
150 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05R1500FE12 ALSR5F-.15-ND
Product Name RES .15 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers