Vishay Intertechnology, Inc. RES .13 OHM 5% WW AXIAL ALSR05R1300JE12

Description
RES .13ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES .13ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .13 OHM 5% WW AXIAL - ALSR05R1300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .13 OHM 5% WW AXIAL
ALSR05R1300JE12
RES .13 OHM 5% WW AXIAL ALSR05R1300JE12
RES .13ohm 5% WW AXIAL

RES .13ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-.13-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-.13-ND
Through Hole Resistors ALSR5J-.13-ND
130 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05R1300JE12 ALSR5J-.13-ND
Product Name RES .13 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details