Vishay Intertechnology, Inc. RES .13 OHM 1% WW AXIAL ALSR05R1300FE12

Description
RES .13ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .13ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .13 OHM 1% WW AXIAL - ALSR05R1300FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .13 OHM 1% WW AXIAL
ALSR05R1300FE12
RES .13 OHM 1% WW AXIAL ALSR05R1300FE12
RES .13ohm 1% WW AXIAL

RES .13ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-.13-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-.13-ND
Through Hole Resistors ALSR5F-.13-ND
130 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05R1300FE12 ALSR5F-.13-ND
Product Name RES .13 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers