Vishay Intertechnology, Inc. RES .10 OHM 1% WW AXIAL ALSR05R1000FE12

Description
RES .10ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .10ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .10 OHM 1% WW AXIAL - ALSR05R1000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 1% WW AXIAL
ALSR05R1000FE12
RES .10 OHM 1% WW AXIAL ALSR05R1000FE12
RES .10ohm 1% WW AXIAL

RES .10ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-.10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-.10-ND
Through Hole Resistors ALSR5F-.10-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05R1000FE12 ALSR5F-.10-ND
Product Name RES .10 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers