Vishay Intertechnology, Inc. RES 9.0K OHM 5% WW AXIAL ALSR059K000JE12

Description
RES 9.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 9.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.0K OHM 5% WW AXIAL - ALSR059K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.0K OHM 5% WW AXIAL
ALSR059K000JE12
RES 9.0K OHM 5% WW AXIAL ALSR059K000JE12
RES 9.0Kohm 5% WW AXIAL

RES 9.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-9.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-9.0K-ND
Through Hole Resistors ALSR5J-9.0K-ND
9 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR059K000JE12 ALSR5J-9.0K-ND
Product Name RES 9.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details