Vishay Intertechnology, Inc. RES 900 OHM 1% WW AXIAL ALSR05900R0FE12

Description
RES 900ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1% WW AXIAL - ALSR05900R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1% WW AXIAL
ALSR05900R0FE12
RES 900 OHM 1% WW AXIAL ALSR05900R0FE12
RES 900ohm 1% WW AXIAL

RES 900ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-900-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-900-ND
Through Hole Resistors ALSR5F-900-ND
900 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05900R0FE12 ALSR5F-900-ND
Product Name RES 900 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers