Vishay Intertechnology, Inc. RES 8.0K OHM 5% WW AXIAL ALSR058K000JE12

Description
RES 8.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 8.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.0K OHM 5% WW AXIAL - ALSR058K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.0K OHM 5% WW AXIAL
ALSR058K000JE12
RES 8.0K OHM 5% WW AXIAL ALSR058K000JE12
RES 8.0Kohm 5% WW AXIAL

RES 8.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-8.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-8.0K-ND
Through Hole Resistors ALSR5J-8.0K-ND
8 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

8 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR058K000JE12 ALSR5J-8.0K-ND
Product Name RES 8.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers