Vishay Intertechnology, Inc. RES 82 OHM 5% WW AXIAL ALSR0582R00JE12

Description
RES 82ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 82ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 5% WW AXIAL - ALSR0582R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 5% WW AXIAL
ALSR0582R00JE12
RES 82 OHM 5% WW AXIAL ALSR0582R00JE12
RES 82ohm 5% WW AXIAL

RES 82ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-82-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-82-ND
Through Hole Resistors ALSR5J-82-ND
82 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0582R00JE12 ALSR5J-82-ND
Product Name RES 82 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR56JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details