Vishay Intertechnology, Inc. RES 82 OHM 1% WW AXIAL ALSR0582R00FE12

Description
RES 82ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1% WW AXIAL - ALSR0582R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1% WW AXIAL
ALSR0582R00FE12
RES 82 OHM 1% WW AXIAL ALSR0582R00FE12
RES 82ohm 1% WW AXIAL

RES 82ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-82-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-82-ND
Through Hole Resistors ALSR5F-82-ND
82 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0582R00FE12 ALSR5F-82-ND
Product Name RES 82 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details