Vishay Intertechnology, Inc. RES 820 OHM 5% WW AXIAL ALSR05820R0JE12

Description
RES 820ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 820ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 5% WW AXIAL - ALSR05820R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 5% WW AXIAL
ALSR05820R0JE12
RES 820 OHM 5% WW AXIAL ALSR05820R0JE12
RES 820ohm 5% WW AXIAL

RES 820ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-820-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-820-ND
Through Hole Resistors ALSR5J-820-ND
820 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05820R0JE12 ALSR5J-820-ND
Product Name RES 820 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details