Vishay Intertechnology, Inc. Through Hole Resistors ALSR057R500FE12

Description
7.5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-7.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-7.5-ND
Through Hole Resistors ALSR5F-7.5-ND
7.5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 1% WW AXIAL - ALSR057R500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1% WW AXIAL
ALSR057R500FE12
RES 7.5 OHM 1% WW AXIAL ALSR057R500FE12
RES 7.5ohm 1% WW AXIAL

RES 7.5ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-7.5-ND ALSR057R500FE12
Product Name Through Hole Resistors RES 7.5 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details