Vishay Intertechnology, Inc. RES 75 OHM 1% WW AXIAL ALSR0575R00FE12

Description
RES 75ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1% WW AXIAL - ALSR0575R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1% WW AXIAL
ALSR0575R00FE12
RES 75 OHM 1% WW AXIAL ALSR0575R00FE12
RES 75ohm 1% WW AXIAL

RES 75ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-75-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-75-ND
Through Hole Resistors ALSR5F-75-ND
75 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

75 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0575R00FE12 ALSR5F-75-ND
Product Name RES 75 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers