Vishay Intertechnology, Inc. RES 750 OHM 1% WW AXIAL ALSR05750R0FE12

Description
RES 750ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1% WW AXIAL - ALSR05750R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1% WW AXIAL
ALSR05750R0FE12
RES 750 OHM 1% WW AXIAL ALSR05750R0FE12
RES 750ohm 1% WW AXIAL

RES 750ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-750-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-750-ND
Through Hole Resistors ALSR5F-750-ND
750 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

750 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05750R0FE12 ALSR5F-750-ND
Product Name RES 750 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details