6.8 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 6.8Kohm 5% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ALSR5J-6.8K-ND | ALSR056K800JE12 |
| Product Name | Through Hole Resistors | RES 6.8K OHM 5% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % |