Vishay Intertechnology, Inc. Through Hole Resistors ALSR056K000JE12

Description
6 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-6.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-6.0K-ND
Through Hole Resistors ALSR5J-6.0K-ND
6 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.0K OHM 5% WW AXIAL - ALSR056K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.0K OHM 5% WW AXIAL
ALSR056K000JE12
RES 6.0K OHM 5% WW AXIAL ALSR056K000JE12
RES 6.0Kohm 5% WW AXIAL

RES 6.0Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-6.0K-ND ALSR056K000JE12
Product Name Through Hole Resistors RES 6.0K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details