Vishay Intertechnology, Inc. RES 68 OHM 5% WW AXIAL ALSR0568R00JE12

Description
RES 68ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 68ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 5% WW AXIAL - ALSR0568R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 5% WW AXIAL
ALSR0568R00JE12
RES 68 OHM 5% WW AXIAL ALSR0568R00JE12
RES 68ohm 5% WW AXIAL

RES 68ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-68-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-68-ND
Through Hole Resistors ALSR5J-68-ND
68 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0568R00JE12 ALSR5J-68-ND
Product Name RES 68 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers