Vishay Intertechnology, Inc. RES 68 OHM 1% WW AXIAL ALSR0568R00FE12

Description
RES 68ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1% WW AXIAL - ALSR0568R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1% WW AXIAL
ALSR0568R00FE12
RES 68 OHM 1% WW AXIAL ALSR0568R00FE12
RES 68ohm 1% WW AXIAL

RES 68ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-68-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-68-ND
Through Hole Resistors ALSR5F-68-ND
68 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0568R00FE12 ALSR5F-68-ND
Product Name RES 68 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details