Vishay Intertechnology, Inc. Through Hole Resistors ALSR05680R0FE12

Description
680 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
680 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-680-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-680-ND
Through Hole Resistors ALSR5F-680-ND
680 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

680 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 680 OHM 1% WW AXIAL - ALSR05680R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1% WW AXIAL
ALSR05680R0FE12
RES 680 OHM 1% WW AXIAL ALSR05680R0FE12
RES 680ohm 1% WW AXIAL

RES 680ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-680-ND ALSR05680R0FE12
Product Name Through Hole Resistors RES 680 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details