Vishay Intertechnology, Inc. Through Hole Resistors ALSR05600R0FE12

Description
600 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
600 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-600-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-600-ND
Through Hole Resistors ALSR5F-600-ND
600 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 600 OHM 1% WW AXIAL - ALSR05600R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1% WW AXIAL
ALSR05600R0FE12
RES 600 OHM 1% WW AXIAL ALSR05600R0FE12
RES 600ohm 1% WW AXIAL

RES 600ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-600-ND ALSR05600R0FE12
Product Name Through Hole Resistors RES 600 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details