Vishay Intertechnology, Inc. RES 5.0 OHM 5% WW AXIAL ALSR055R000JE12

Description
RES 5.0ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0 OHM 5% WW AXIAL - ALSR055R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 5% WW AXIAL
ALSR055R000JE12
RES 5.0 OHM 5% WW AXIAL ALSR055R000JE12
RES 5.0ohm 5% WW AXIAL

RES 5.0ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-5.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-5.0-ND
Through Hole Resistors ALSR5J-5.0-ND
5 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 111161236 - Radwell International
Willingboro, NJ, United States
Resistor
111161236
Resistor 111161236
ALSR05 5 5% E12 E3. FREE 2 YEAR RADWELL WARRANTY

ALSR05 5 5% E12 E3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR055R000JE12 ALSR5J-5.0-ND 111161236
Product Name RES 5.0 OHM 5% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details