Vishay Intertechnology, Inc. RES 5.6K OHM 5% WW AXIAL ALSR055K600JE12

Description
RES 5.6Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 5% WW AXIAL - ALSR055K600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 5% WW AXIAL
ALSR055K600JE12
RES 5.6K OHM 5% WW AXIAL ALSR055K600JE12
RES 5.6Kohm 5% WW AXIAL

RES 5.6Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-5.6K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-5.6K-ND
Through Hole Resistors ALSR5J-5.6K-ND
5.6 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

5.6 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR055K600JE12 ALSR5J-5.6K-ND
Product Name RES 5.6K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details