Vishay Intertechnology, Inc. RES 5.0K OHM 5% WW AXIAL ALSR055K000JE12

Description
RES 5.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0K OHM 5% WW AXIAL - ALSR055K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0K OHM 5% WW AXIAL
ALSR055K000JE12
RES 5.0K OHM 5% WW AXIAL ALSR055K000JE12
RES 5.0Kohm 5% WW AXIAL

RES 5.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-5.0K-ND
Through Hole Resistors ALSR5J-5.0K-ND
5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR055K000JE12 ALSR5J-5.0K-ND
Product Name RES 5.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details