Vishay Intertechnology, Inc. RES 5.0K OHM 1% WW AXIAL ALSR055K000FE12

Description
RES 5.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0K OHM 1% WW AXIAL - ALSR055K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0K OHM 1% WW AXIAL
ALSR055K000FE12
RES 5.0K OHM 1% WW AXIAL ALSR055K000FE12
RES 5.0Kohm 1% WW AXIAL

RES 5.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-5.0K-ND
Through Hole Resistors ALSR5F-5.0K-ND
5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR055K000FE12 ALSR5F-5.0K-ND
Product Name RES 5.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers