Vishay Intertechnology, Inc. Through Hole Resistors ALSR0556R00JE12

Description
56 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-56-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-56-ND
Through Hole Resistors ALSR5J-56-ND
56 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 56 OHM 5% WW AXIAL - ALSR0556R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 5% WW AXIAL
ALSR0556R00JE12
RES 56 OHM 5% WW AXIAL ALSR0556R00JE12
RES 56ohm 5% WW AXIAL

RES 56ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-56-ND ALSR0556R00JE12
Product Name Through Hole Resistors RES 56 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details