Vishay Intertechnology, Inc. RES 560 OHM 5% WW AXIAL ALSR05560R0JE12

Description
RES 560ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 560ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 5% WW AXIAL - ALSR05560R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 5% WW AXIAL
ALSR05560R0JE12
RES 560 OHM 5% WW AXIAL ALSR05560R0JE12
RES 560ohm 5% WW AXIAL

RES 560ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-560-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-560-ND
Through Hole Resistors ALSR5J-560-ND
560 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05560R0JE12 ALSR5J-560-ND
Product Name RES 560 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers