Vishay Intertechnology, Inc. RES 560 OHM 1% WW AXIAL ALSR05560R0FE12

Description
RES 560ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1% WW AXIAL - ALSR05560R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1% WW AXIAL
ALSR05560R0FE12
RES 560 OHM 1% WW AXIAL ALSR05560R0FE12
RES 560ohm 1% WW AXIAL

RES 560ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-560-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-560-ND
Through Hole Resistors ALSR5F-560-ND
560 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05560R0FE12 ALSR5F-560-ND
Product Name RES 560 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details