Vishay Intertechnology, Inc. RES 50 OHM 1% WW AXIAL ALSR0550R00FE12

Description
RES 50ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1% WW AXIAL - ALSR0550R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1% WW AXIAL
ALSR0550R00FE12
RES 50 OHM 1% WW AXIAL ALSR0550R00FE12
RES 50ohm 1% WW AXIAL

RES 50ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-50-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-50-ND
Through Hole Resistors ALSR5F-50-ND
50 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1191205-ALSR0550R00FE12
Resistors - Through Hole Resistors 1191205-ALSR0550R00FE12
Win Source Part Number: 1191205-ALSR0550R00F E12 Category: Resistors>Through Hole Resistors Series: ALSR Features: Moisture Resistant Package: Bulk Standard Package: 1 Tolerance: ±1% Temperature Coefficient: ±30ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 50 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 250°C Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: ALSR5F-50-NDR,ALSR5F -50,ALSR-5-50-1%

Win Source Part Number: 1191205-ALSR0550R00FE12
Category: Resistors>Through Hole Resistors
Series: ALSR
Features: Moisture Resistant
Package: Bulk
Standard Package: 1
Tolerance: ±1%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 50 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 250°C
Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: ALSR5F-50-NDR,ALSR5F-50,ALSR-5-50-1%

Buy Now Datasheet
Through-Hole 50ohm Resistor - 53-ALSR0550R00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 50ohm Resistor
53-ALSR0550R00FE12
Through-Hole 50ohm Resistor 53-ALSR0550R00FE12
Wirewound Resistors - Through Hole 5watt 50ohm 1% Product overview: ALSR0550R00FE12 from Vishay / Huntington Electric, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 50ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR0550R00FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watt 50ohm 1% Product overview: ALSR0550R00FE12 from Vishay / Huntington Electric, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 50ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR0550R00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number ALSR0550R00FE12 ALSR5F-50-ND 1191205-ALSR0550R00FE12 53-ALSR0550R00FE12
Product Name RES 50 OHM 1% WW AXIAL Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 50ohm Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details