Vishay Intertechnology, Inc. RES 4.0 OHM 1% WW AXIAL ALSR054R000FE12

Description
RES 4.0ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.0ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.0 OHM 1% WW AXIAL - ALSR054R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0 OHM 1% WW AXIAL
ALSR054R000FE12
RES 4.0 OHM 1% WW AXIAL ALSR054R000FE12
RES 4.0ohm 1% WW AXIAL

RES 4.0ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-4.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-4.0-ND
Through Hole Resistors ALSR5F-4.0-ND
4 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR054R000FE12 ALSR5F-4.0-ND
Product Name RES 4.0 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details