Vishay Intertechnology, Inc. RES 4.7K OHM 1% WW AXIAL ALSR054K700FE12

Description
RES 4.7Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1% WW AXIAL - ALSR054K700FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1% WW AXIAL
ALSR054K700FE12
RES 4.7K OHM 1% WW AXIAL ALSR054K700FE12
RES 4.7Kohm 1% WW AXIAL

RES 4.7Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-4.7K-ND
Through Hole Resistors ALSR5F-4.7K-ND
4.7 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 80151663 - Radwell International
Willingboro, NJ, United States
Resistor
80151663
Resistor 80151663
RESISTOR, AXIAL, WIREWOUND, 4.7K OHMS, 1%, 5 WATT, 22.23 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 4.7K OHMS, 1%, 5 WATT, 22.23 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR054K700FE12 ALSR5F-4.7K-ND 80151663
Product Name RES 4.7K OHM 1% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers