Vishay Intertechnology, Inc. RES 470 OHM 1% WW AXIAL ALSR05470R0FE12

Description
RES 470ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1% WW AXIAL - ALSR05470R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1% WW AXIAL
ALSR05470R0FE12
RES 470 OHM 1% WW AXIAL ALSR05470R0FE12
RES 470ohm 1% WW AXIAL

RES 470ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-470-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-470-ND
Through Hole Resistors ALSR5F-470-ND
470 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

470 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05470R0FE12 ALSR5F-470-ND
Product Name RES 470 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers