Vishay Intertechnology, Inc. RES 40 OHM 5% WW AXIAL ALSR0540R00JE12

Description
RES 40ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 40ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 5% WW AXIAL - ALSR0540R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 5% WW AXIAL
ALSR0540R00JE12
RES 40 OHM 5% WW AXIAL ALSR0540R00JE12
RES 40ohm 5% WW AXIAL

RES 40ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-40-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-40-ND
Through Hole Resistors ALSR5J-40-ND
40 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 111251016 - Radwell International
Willingboro, NJ, United States
Resistor
111251016
Resistor 111251016
RESISTOR, AXIAL, WIREWOUND, 10 OHM , 5W, 5%, 22.2 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 10 OHM , 5W, 5%, 22.2 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR0540R00JE12 ALSR5J-40-ND 111251016
Product Name RES 40 OHM 5% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details