Vishay Intertechnology, Inc. RES 40 OHM 1% WW AXIAL ALSR0540R00FE12

Description
RES 40ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 40ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 1% WW AXIAL - ALSR0540R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 1% WW AXIAL
ALSR0540R00FE12
RES 40 OHM 1% WW AXIAL ALSR0540R00FE12
RES 40ohm 1% WW AXIAL

RES 40ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-40-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-40-ND
Through Hole Resistors ALSR5F-40-ND
40 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0540R00FE12 ALSR5F-40-ND
Product Name RES 40 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers