Vishay Intertechnology, Inc. Through Hole Resistors ALSR053R000FE12

Description
3 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-3.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-3.0-ND
Through Hole Resistors ALSR5F-3.0-ND
3 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.0 OHM 1% WW AXIAL - ALSR053R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 1% WW AXIAL
ALSR053R000FE12
RES 3.0 OHM 1% WW AXIAL ALSR053R000FE12
RES 3.0ohm 1% WW AXIAL

RES 3.0ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-3.0-ND ALSR053R000FE12
Product Name Through Hole Resistors RES 3.0 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers