Vishay Intertechnology, Inc. RES 3.9K OHM 5% WW AXIAL ALSR053K900JE12

Description
RES 3.9Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 5% WW AXIAL - ALSR053K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 5% WW AXIAL
ALSR053K900JE12
RES 3.9K OHM 5% WW AXIAL ALSR053K900JE12
RES 3.9Kohm 5% WW AXIAL

RES 3.9Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-3.9K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-3.9K-ND
Through Hole Resistors ALSR5J-3.9K-ND
3.9 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR053K900JE12 ALSR5J-3.9K-ND
Product Name RES 3.9K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details