Vishay Intertechnology, Inc. Through Hole Resistors ALSR053K900FE12

Description
3.9 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.9 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-3.9K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-3.9K-ND
Through Hole Resistors ALSR5F-3.9K-ND
3.9 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.9K OHM 1% WW AXIAL - ALSR053K900FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1% WW AXIAL
ALSR053K900FE12
RES 3.9K OHM 1% WW AXIAL ALSR053K900FE12
RES 3.9Kohm 1% WW AXIAL

RES 3.9Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-3.9K-ND ALSR053K900FE12
Product Name Through Hole Resistors RES 3.9K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details