Vishay Intertechnology, Inc. RES 35 OHM 1% WW AXIAL ALSR0535R00FE12

Description
RES 35ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35 OHM 1% WW AXIAL - ALSR0535R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 1% WW AXIAL
ALSR0535R00FE12
RES 35 OHM 1% WW AXIAL ALSR0535R00FE12
RES 35ohm 1% WW AXIAL

RES 35ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-35-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-35-ND
Through Hole Resistors ALSR5F-35-ND
35 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

35 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 224096355 - Radwell International
Willingboro, NJ, United States
Resistor
224096355
Resistor 224096355
RESISTOR, THROUGH HOLE, AXIAL, 35 OHMS, 5W, WIREWOUND, (7.92MM X 22.23MM). FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THROUGH HOLE, AXIAL, 35 OHMS, 5W, WIREWOUND, (7.92MM X 22.23MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR0535R00FE12 ALSR5F-35-ND 224096355
Product Name RES 35 OHM 1% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35 ohms 35 ohms 35 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3A3R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details