Vishay Intertechnology, Inc. Through Hole Resistors ALSR05350R0JE12

Description
350 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
350 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-350-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-350-ND
Through Hole Resistors ALSR5J-350-ND
350 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 350 OHM 5% WW AXIAL - ALSR05350R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 5% WW AXIAL
ALSR05350R0JE12
RES 350 OHM 5% WW AXIAL ALSR05350R0JE12
RES 350ohm 5% WW AXIAL

RES 350ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-350-ND ALSR05350R0JE12
Product Name Through Hole Resistors RES 350 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details