Vishay Intertechnology, Inc. RES 330 OHM 1% WW AXIAL ALSR05330R0FE12

Description
RES 330ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1% WW AXIAL - ALSR05330R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1% WW AXIAL
ALSR05330R0FE12
RES 330 OHM 1% WW AXIAL ALSR05330R0FE12
RES 330ohm 1% WW AXIAL

RES 330ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-330-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-330-ND
Through Hole Resistors ALSR5F-330-ND
330 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05330R0FE12 ALSR5F-330-ND
Product Name RES 330 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers