Vishay Intertechnology, Inc. RES 300 OHM 5% WW AXIAL ALSR05300R0JE12

Description
RES 300ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 300ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 5% WW AXIAL - ALSR05300R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 5% WW AXIAL
ALSR05300R0JE12
RES 300 OHM 5% WW AXIAL ALSR05300R0JE12
RES 300ohm 5% WW AXIAL

RES 300ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-300-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-300-ND
Through Hole Resistors ALSR5J-300-ND
300 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05300R0JE12 ALSR5J-300-ND
Product Name RES 300 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details