Vishay Intertechnology, Inc. Through Hole Resistors ALSR052R000FE12

Description
2 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-2.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-2.0-ND
Through Hole Resistors ALSR5F-2.0-ND
2 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.0 OHM 1% WW AXIAL - ALSR052R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 1% WW AXIAL
ALSR052R000FE12
RES 2.0 OHM 1% WW AXIAL ALSR052R000FE12
RES 2.0ohm 1% WW AXIAL

RES 2.0ohm 1% WW AXIAL

Supplier's Site
Resistor - 106026558 - Radwell International
Willingboro, NJ, United States
Resistor
106026558
Resistor 106026558
RESISTOR, AXIAL, 2OHM, 5W, 1%, WW, 7.9X22.3MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 2OHM, 5W, 1%, WW, 7.9X22.3MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR5F-2.0-ND ALSR052R000FE12 106026558
Product Name Through Hole Resistors RES 2.0 OHM 1% WW AXIAL Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details