Vishay Intertechnology, Inc. RES 2.7K OHM 5% WW AXIAL ALSR052K700JE12

Description
RES 2.7Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 5% WW AXIAL - ALSR052K700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 5% WW AXIAL
ALSR052K700JE12
RES 2.7K OHM 5% WW AXIAL ALSR052K700JE12
RES 2.7Kohm 5% WW AXIAL

RES 2.7Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-2.7K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-2.7K-ND
Through Hole Resistors ALSR5J-2.7K-ND
2.7 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR052K700JE12 ALSR5J-2.7K-ND
Product Name RES 2.7K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details