Vishay Intertechnology, Inc. Through Hole Resistors ALSR052K700FE12

Description
2.7 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.7 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-2.7K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-2.7K-ND
Through Hole Resistors ALSR5F-2.7K-ND
2.7 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.7K OHM 1% WW AXIAL - ALSR052K700FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1% WW AXIAL
ALSR052K700FE12
RES 2.7K OHM 1% WW AXIAL ALSR052K700FE12
RES 2.7Kohm 1% WW AXIAL

RES 2.7Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-2.7K-ND ALSR052K700FE12
Product Name Through Hole Resistors RES 2.7K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details