Vishay Intertechnology, Inc. RES 2.5K OHM 5% WW AXIAL ALSR052K500JE12

Description
RES 2.5Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 5% WW AXIAL - ALSR052K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 5% WW AXIAL
ALSR052K500JE12
RES 2.5K OHM 5% WW AXIAL ALSR052K500JE12
RES 2.5Kohm 5% WW AXIAL

RES 2.5Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-2.5K-ND
Through Hole Resistors ALSR5J-2.5K-ND
2.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR052K500JE12 ALSR5J-2.5K-ND
Product Name RES 2.5K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details