Vishay Intertechnology, Inc. RES 2.0K OHM 1% WW AXIAL ALSR052K000FE12

Description
RES 2.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM 1% WW AXIAL - ALSR052K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1% WW AXIAL
ALSR052K000FE12
RES 2.0K OHM 1% WW AXIAL ALSR052K000FE12
RES 2.0Kohm 1% WW AXIAL

RES 2.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-2.0K-ND
Through Hole Resistors ALSR5F-2.0K-ND
2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR052K000FE12 ALSR5F-2.0K-ND
Product Name RES 2.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers